VISHAY INTERTECHNOLOGY, INC.
CRCW06031003FRT6 -- 100K RES 5% 0603 1/16W
Vishay Intertechnology, Inc.
100K RES 5% 0603 1/16W
CRCW06031003FRT6
Description
100K RES 5% 0603 1/16W
Request a Quote
Email Supplier
Description
100K RES 5% 0603 1/16W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031003FRT6 |
|
Product Name
|
100K RES 5% 0603 1/16W |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Resistance Range
5 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
30 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details