Vishay Intertechnology, Inc. RES 100K 1/16W 1% MF 603\ CHIP CRCW06031003FRT5

Description
RES 100K 1/16W 1% MF 603\ CHIP
Request a Quote
Description
RES 100K 1/16W 1% MF 603\ CHIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 100K 1/16W 1% MF 603\ CHIP - CRCW06031003FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K 1/16W 1% MF 603\ CHIP
CRCW06031003FRT5
RES 100K 1/16W 1% MF 603\ CHIP CRCW06031003FRT5
RES 100K 1/16W 1% MF 603\ CHIP

RES 100K 1/16W 1% MF 603\ CHIP

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031003FRT5
Product Name RES 100K 1/16W 1% MF 603\ CHIP
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details