Vishay Intertechnology, Inc. RES, 100KOHM, 0.1W, 1%, CRCW06031003F CRCW06031003FRT1

Description
RES, 100KOHM, 0.1W, 1%, CRCW06031003F
Request a Quote
Description
RES, 100KOHM, 0.1W, 1%, CRCW06031003F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 100KOHM, 0.1W, 1%, CRCW06031003F - CRCW06031003FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 100KOHM, 0.1W, 1%, CRCW06031003F
CRCW06031003FRT1
RES, 100KOHM, 0.1W, 1%, CRCW06031003F CRCW06031003FRT1
RES, 100KOHM, 0.1W, 1%, CRCW06031003F

RES, 100KOHM, 0.1W, 1%, CRCW06031003F

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031003FRT1
Product Name RES, 100KOHM, 0.1W, 1%, CRCW06031003F
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers