Vishay Intertechnology, Inc. RES, 100KOHM, 1%, 0.0625W, 0603 CRCW06031003F

Description
RES, 100KOHM, 1%, 0.0625W, 0603
Request a Quote
Description
RES, 100KOHM, 1%, 0.0625W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 100KOHM, 1%, 0.0625W, 0603 - CRCW06031003F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 100KOHM, 1%, 0.0625W, 0603
CRCW06031003F
RES, 100KOHM, 1%, 0.0625W, 0603 CRCW06031003F
RES, 100KOHM, 1%, 0.0625W, 0603

RES, 100KOHM, 1%, 0.0625W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031003F
Product Name RES, 100KOHM, 1%, 0.0625W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers