Vishay Intertechnology, Inc. RES CHIP MF 10K 0.063W 1% CRCW06031002FRT1TR

Description
RES CHIP MF 10K 0.063W 1%
Request a Quote
Description
RES CHIP MF 10K 0.063W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP MF 10K 0.063W 1% - CRCW06031002FRT1TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP MF 10K 0.063W 1%
CRCW06031002FRT1TR
RES CHIP MF 10K 0.063W 1% CRCW06031002FRT1TR
RES CHIP MF 10K 0.063W 1%

RES CHIP MF 10K 0.063W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031002FRT1TR
Product Name RES CHIP MF 10K 0.063W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers