Vishay Intertechnology, Inc. RES SM CER 0603 1K 1% 1/16W CRCW06031001FRT5

Description
RES SM CER 0603 1K 1% 1/16W
Request a Quote
Description
RES SM CER 0603 1K 1% 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SM CER 0603 1K 1% 1/16W - CRCW06031001FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SM CER 0603 1K 1% 1/16W
CRCW06031001FRT5
RES SM CER 0603 1K 1% 1/16W CRCW06031001FRT5
RES SM CER 0603 1K 1% 1/16W

RES SM CER 0603 1K 1% 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031001FRT5
Product Name RES SM CER 0603 1K 1% 1/16W
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details