VISHAY INTERTECHNOLOGY, INC.
CRCW06031001FRT -- RES 0603 1K OHM 1%
Vishay Intertechnology, Inc.
RES 0603 1K OHM 1%
CRCW06031001FRT
Description
RES 0603 1Kohm 1%
Request a Quote
Email Supplier
Description
RES 0603 1Kohm 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031001FRT |
|
Product Name
|
RES 0603 1K OHM 1% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
4700 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0050 ohms
Power Rating
5 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details