Vishay Intertechnology, Inc. RESIS, 1K, 1%, 1/16W, SMT0603 CRCW06031001FETE3

Description
RESIS, 1K, 1%, 1/16W, SMT0603
Request a Quote
Description
RESIS, 1K, 1%, 1/16W, SMT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 1K, 1%, 1/16W, SMT0603 - CRCW06031001FETE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 1K, 1%, 1/16W, SMT0603
CRCW06031001FETE3
RESIS, 1K, 1%, 1/16W, SMT0603 CRCW06031001FETE3
RESIS, 1K, 1%, 1/16W, SMT0603

RESIS, 1K, 1%, 1/16W, SMT0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031001FETE3
Product Name RESIS, 1K, 1%, 1/16W, SMT0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details