Vishay Intertechnology, Inc. RESISTOR, 0 OHM, 1%, 1/10 W CRCW0603000ZZ

Description
RESISTOR, 0ohm, 1%, 1/10 W
Request a Quote
Description
RESISTOR, 0ohm, 1%, 1/10 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0 OHM, 1%, 1/10 W - CRCW0603000ZZ - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0 OHM, 1%, 1/10 W
CRCW0603000ZZ
RESISTOR, 0 OHM, 1%, 1/10 W CRCW0603000ZZ
RESISTOR, 0ohm, 1%, 1/10 W

RESISTOR, 0ohm, 1%, 1/10 W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603000ZZ
Product Name RESISTOR, 0 OHM, 1%, 1/10 W
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers