Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06030000ZSTC

Description
RES SMD 0 OHM JUMPER 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 0 OHM JUMPER 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06030000ZSTCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06030000ZSTCCT-ND
Chip Resistor - Surface Mount 541-CRCW06030000ZSTCCT-ND
RES SMD 0 OHM JUMPER 1/10W 0603

RES SMD 0 OHM JUMPER 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06030000ZSTCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06030000ZSTCTR-ND
Chip Resistor - Surface Mount 541-CRCW06030000ZSTCTR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06030000ZSTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06030000ZSTCDKR-ND
Chip Resistor - Surface Mount 541-CRCW06030000ZSTCDKR-ND
RES SMD 0 OHM JUMPER 1/10W 0603

RES SMD 0 OHM JUMPER 1/10W 0603

Buy Now Datasheet
RES 0 5% 0603 63MW - CRCW06030000ZSTC - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0 5% 0603 63MW
CRCW06030000ZSTC
RES 0 5% 0603 63MW CRCW06030000ZSTC
RES 0 5% 0603 63MW

RES 0 5% 0603 63MW

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW06030000ZSTCCT-ND CRCW06030000ZSTC
Product Name Chip Resistor - Surface Mount RES 0 5% 0603 63MW
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details