Vishay Precision Group Resistor Case / Package Vishay CRCW06030000ZSTA.

Description
Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Rated Current:2A; Product Range:CRCW Series; Automotive Qualification Standard:AEC-Q200; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: No
Description
Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Rated Current:2A; Product Range:CRCW Series; Automotive Qualification Standard:AEC-Q200; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Case / Package Vishay - 25AC7269 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Case / Package Vishay
25AC7269
Resistor Case / Package Vishay 25AC7269
Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Rated Current:2A; Product Range:CRCW Series; Automotive Qualification Standard:AEC-Q200; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: No

Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Rated Current:2A; Product Range:CRCW Series; Automotive Qualification Standard:AEC-Q200; Filter Terminals:SMD; MSL:MSL 1 - Unlimited RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7269
Product Name Resistor Case / Package Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details