Vishay Precision Group Chip Resistor - Surface Mount CRCW06030000ZSTA

Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2970-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2970-1-ND
Chip Resistor - Surface Mount 541-2970-1-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2970-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2970-6-ND
Chip Resistor - Surface Mount 541-2970-6-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2970-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2970-2-ND
Chip Resistor - Surface Mount 541-2970-2-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0 Ohm 100mW 75V Resistor - 52-CRCW06030000ZSTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 Ohm 100mW 75V Resistor
52-CRCW06030000ZSTA
0 Ohm 100mW 75V Resistor 52-CRCW06030000ZSTA
0603 0 Ohm Thick Film Resistor, 100mW, 75V, 5% Product overview: CRCW06030000ZSTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06030000ZSTA can be used for catalog matching and distributor lookup.

0603 0 Ohm Thick Film Resistor, 100mW, 75V, 5% Product overview: CRCW06030000ZSTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06030000ZSTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Power Rating:0.1W; Operating Temperature Ran... - CRCW06030000ZSTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Power Rating:0.1W; Operating Temperature Ran...
CRCW06030000ZSTA
Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Power Rating:0.1W; Operating Temperature Ran... CRCW06030000ZSTA
Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Power Rating:0.1W; Operating Temperature Ran...

Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Power Rating:0.1W; Operating Temperature Ran...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327260-CRCW06030000ZSTA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327260-CRCW06030000ZSTA
Resistors - Chip Resistor - Surface Mount 1327260-CRCW06030000ZSTA
Manufacturer: Vishay Dale Win Source Part Number: 1327260-CRCW06030000 ZSTA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: Jumper Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW06030000ZSTA-ND, CRCW06030000Z0TA-ND, 541-2970-1,541-2970- 6,CRCW06030000Z0TA,C RCW06030000ZSTAINACT IVE,541-2970-2 Base Product Number: CRCW0603 RoHS Status: RoHS non-compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327260-CRCW06030000ZSTA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: Jumper
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW06030000ZSTA-ND,CRCW06030000Z0TA-ND,541-2970-1,541-2970-6,CRCW06030000Z0TA,CRCW06030000ZSTAINACTIVE,541-2970-2
Base Product Number: CRCW0603
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06030000ZSTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06030000ZSTA
Chip Resistor - Surface Mount CRCW06030000ZSTA
RES SMD 0 OHM JUMPER 1/10W 0603

RES SMD 0 OHM JUMPER 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay - 36C9017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay
36C9017
Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay 36C9017
RES, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:CRCW Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: No

RES, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:CRCW Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: No

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Mw, 75 V Rohs Compliant Vishay - 08X4444 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Mw, 75 V Rohs Compliant Vishay
08X4444
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Mw, 75 V Rohs Compliant Vishay 08X4444
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 mW, 75 V RoHS Compliant: No

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 mW, 75 V RoHS Compliant: No

Supplier's Site Datasheet
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
12AC0214
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 12AC0214
RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:CRCW Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: No

RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:CRCW Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: No

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06030000ZSTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06030000ZSTA
Resistors - Chip Resistor - Surface Mount CRCW06030000ZSTA
RES SMD 0 OHM JUMPER 1/10W 0603

RES SMD 0 OHM JUMPER 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 541-2970-1-ND 52-CRCW06030000ZSTA CRCW06030000ZSTA 1327260-CRCW06030000ZSTA CRCW06030000ZSTA 36C9017 08X4444 12AC0214 CRCW06030000ZSTA
Product Name Chip Resistor - Surface Mount 0 Ohm 100mW 75V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:0ohm; Power Rating:0.1W; Operating Temperature Ran... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Mw, 75 V Rohs Compliant Vishay Res, 0R, 0.1W, 0603, Thick Film; Resistor Case Style Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603 0603; 0603 (1608 Metric)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details