Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06030000Z0EBHP

Description
RES SMD 0 OHM JUMPER 1/3W 0603
Request a Quote Datasheet
Description
RES SMD 0 OHM JUMPER 1/3W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06030000Z0EBHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06030000Z0EBHPCT-ND
Chip Resistor - Surface Mount 541-CRCW06030000Z0EBHPCT-ND
RES SMD 0 OHM JUMPER 1/3W 0603

RES SMD 0 OHM JUMPER 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06030000Z0EBHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06030000Z0EBHPTR-ND
Chip Resistor - Surface Mount 541-CRCW06030000Z0EBHPTR-ND
0 Ohms Jumper 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06030000Z0EBHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06030000Z0EBHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW06030000Z0EBHPDKR-ND
RES SMD 0 OHM JUMPER 1/3W 0603

RES SMD 0 OHM JUMPER 1/3W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-CRCW06030000Z0EBHPCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details