Vishay Precision Group Resistor Case / Package Vishay CRCW06030000Z0EAHP.

Description
Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:330mW; Rated Current:5A; Product Range:CRCW-HP e3 Series; Automotive Qualification Standard:AEC-Q200; MSL:MSL 1 - Unlimited; Resistance:0ohm RoHS Compliant: Yes
Description
Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:330mW; Rated Current:5A; Product Range:CRCW-HP e3 Series; Automotive Qualification Standard:AEC-Q200; MSL:MSL 1 - Unlimited; Resistance:0ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Case / Package Vishay - 25AC7271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Case / Package Vishay
25AC7271
Resistor Case / Package Vishay 25AC7271
Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:330mW; Rated Current:5A; Product Range:CRCW-HP e3 Series; Automotive Qualification Standard:AEC-Q200; MSL:MSL 1 - Unlimited; Resistance:0ohm RoHS Compliant: Yes

Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:330mW; Rated Current:5A; Product Range:CRCW-HP e3 Series; Automotive Qualification Standard:AEC-Q200; MSL:MSL 1 - Unlimited; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7271
Product Name Resistor Case / Package Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details