Vishay Intertechnology, Inc. RES 0.00 1% 0.1W 0603 CRCW06030000FRT1

Description
RES 0.00 1% 0.1W 0603
Request a Quote
Description
RES 0.00 1% 0.1W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.00 1% 0.1W 0603 - CRCW06030000FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.00 1% 0.1W 0603
CRCW06030000FRT1
RES 0.00 1% 0.1W 0603 CRCW06030000FRT1
RES 0.00 1% 0.1W 0603

RES 0.00 1% 0.1W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06030000FRT1
Product Name RES 0.00 1% 0.1W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details