Vishay Intertechnology, Inc. RES SM 0 OHM 1/16W 1% 0402 CRCW0402RT7

Description
RES SM 0ohm 1/16W 1% 0402
Request a Quote
Description
RES SM 0ohm 1/16W 1% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SM 0 OHM 1/16W 1% 0402 - CRCW0402RT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SM 0 OHM 1/16W 1% 0402
CRCW0402RT7
RES SM 0 OHM 1/16W 1% 0402 CRCW0402RT7
RES SM 0ohm 1/16W 1% 0402

RES SM 0ohm 1/16W 1% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402RT7
Product Name RES SM 0 OHM 1/16W 1% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details