Vishay Intertechnology, Inc. RES 9.53 OHM 1/16W 1% 0402 SMD CRCW04029R53FNED

Description
RES 9.53ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 9.53ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53 OHM 1/16W 1% 0402 SMD - CRCW04029R53FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 1/16W 1% 0402 SMD
CRCW04029R53FNED
RES 9.53 OHM 1/16W 1% 0402 SMD CRCW04029R53FNED
RES 9.53ohm 1/16W 1% 0402 SMD

RES 9.53ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.53LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53LTR-ND
Chip Resistor - Surface Mount 541-9.53LTR-ND
9.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.53 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04029R53FNED 541-9.53LTR-ND
Product Name RES 9.53 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers