Vishay Intertechnology, Inc. RES 9.31 OHM 1/16W 1% 0402 SMD CRCW04029R31FNED

Description
RES 9.31ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 9.31ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 1/16W 1% 0402 SMD - CRCW04029R31FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1/16W 1% 0402 SMD
CRCW04029R31FNED
RES 9.31 OHM 1/16W 1% 0402 SMD CRCW04029R31FNED
RES 9.31ohm 1/16W 1% 0402 SMD

RES 9.31ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.31LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31LTR-ND
Chip Resistor - Surface Mount 541-9.31LTR-ND
9.31 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.31 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04029R31FNED 541-9.31LTR-ND
Product Name RES 9.31 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details