Vishay Precision Group Chip Resistor - Surface Mount CRCW04029R31FKED

Description
9.31 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.31 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.31LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31LLTR-ND
Chip Resistor - Surface Mount 541-9.31LLTR-ND
9.31 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.31 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.31LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31LLCT-ND
Chip Resistor - Surface Mount 541-9.31LLCT-ND
9.31 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.31 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.31LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.31LLDKR-ND
Chip Resistor - Surface Mount 541-9.31LLDKR-ND
9.31 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.31 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.31 OHM 1/16W 1% 0402 SMD - CRCW04029R31FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1/16W 1% 0402 SMD
CRCW04029R31FKED
RES 9.31 OHM 1/16W 1% 0402 SMD CRCW04029R31FKED
RES 9.31ohm 1/16W 1% 0402 SMD

RES 9.31ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04029R31FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04029R31FKED
Chip Resistor - Surface Mount CRCW04029R31FKED
RES SMD 9.31 OHM 1% 1/16W 0402

RES SMD 9.31 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 9R31, 1%, 0402; Resistance Vishay - 13AC1092 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 9R31, 1%, 0402; Resistance Vishay
13AC1092
Res, Aec-Q200, Thick Film, 9R31, 1%, 0402; Resistance Vishay 13AC1092
RES, AEC-Q200, THICK FILM, 9R31, 1%, 0402; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 9R31, 1%, 0402; Resistance:9.31ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-9.31LLTR-ND CRCW04029R31FKED CRCW04029R31FKED 13AC1092
Product Name Chip Resistor - Surface Mount RES 9.31 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 9R31, 1%, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 9.31 ohms 9.31 ohms 9.31 ohms 9.31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details