Vishay Intertechnology, Inc. RES 9.1 OHM .125W 5% 0402 SMD CRCW04029R10JNEDHP

Description
RES 9.1ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 9.1ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM .125W 5% 0402 SMD - CRCW04029R10JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM .125W 5% 0402 SMD
CRCW04029R10JNEDHP
RES 9.1 OHM .125W 5% 0402 SMD CRCW04029R10JNEDHP
RES 9.1ohm .125W 5% 0402 SMD

RES 9.1ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04029R10JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04029R10JNEDHP-ND
Chip Resistor - Surface Mount CRCW04029R10JNEDHP-ND
9.1 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.1 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04029R10JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04029R10JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW04029R10JNEDHP
RES SMD 9.1 OHM 5% 1/5W 0402

RES SMD 9.1 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04029R10JNEDHP CRCW04029R10JNEDHP-ND CRCW04029R10JNEDHP
Product Name RES 9.1 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 9.1 ohms 9.1 ohms 9.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details