Resistor-Fixed-Singl
9.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 9.1 OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW04029R10FKTD | CRCW04029R10FKTD-ND | CRCW04029R10FKTD |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 9.1 ohms | 9.1 ohms |