Vishay Precision Group RES 9.09 OHM 1/16W 1% 0402 SMD CRCW04029R09FKED

Description
RES 9.09ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 9.09ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 1/16W 1% 0402 SMD - CRCW04029R09FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1/16W 1% 0402 SMD
CRCW04029R09FKED
RES 9.09 OHM 1/16W 1% 0402 SMD CRCW04029R09FKED
RES 9.09ohm 1/16W 1% 0402 SMD

RES 9.09ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-9.09LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09LLCT-ND
Chip Resistor - Surface Mount 541-9.09LLCT-ND
9.09 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09LLTR-ND
Chip Resistor - Surface Mount 541-9.09LLTR-ND
9.09 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09LLDKR-ND
Chip Resistor - Surface Mount 541-9.09LLDKR-ND
9.09 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.09 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04029R09FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04029R09FKED
Chip Resistor - Surface Mount CRCW04029R09FKED
RES SMD 9.09 OHM 1% 1/16W 0402

RES SMD 9.09 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 9R09, 1%, 0402; Resistance Vishay - 13AC1090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 9R09, 1%, 0402; Resistance Vishay
13AC1090
Res, Aec-Q200, Thick Film, 9R09, 1%, 0402; Resistance Vishay 13AC1090
RES, AEC-Q200, THICK FILM, 9R09, 1%, 0402; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 9R09, 1%, 0402; Resistance:9.09ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04029R09FKED 541-9.09LLCT-ND CRCW04029R09FKED 13AC1090
Product Name RES 9.09 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 9R09, 1%, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details