Vishay Precision Group Chip Resistor - Surface Mount CRCW04029M53FKED

Description
9.53 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.53 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04029M53FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04029M53FKED-ND
Chip Resistor - Surface Mount CRCW04029M53FKED-ND
9.53 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.53 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.53M OHM 1/16W 1% 0402 SMD - CRCW04029M53FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53M OHM 1/16W 1% 0402 SMD
CRCW04029M53FKED
RES 9.53M OHM 1/16W 1% 0402 SMD CRCW04029M53FKED
RES 9.53Mohm 1/16W 1% 0402 SMD

RES 9.53Mohm 1/16W 1% 0402 SMD

Supplier's Site
Resistor, Thick Film, 9.53Mohm, 63Mw, 1%; Resistance Vishay - 56P3920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.53Mohm, 63Mw, 1%; Resistance Vishay
56P3920
Resistor, Thick Film, 9.53Mohm, 63Mw, 1%; Resistance Vishay 56P3920
RESISTOR, THICK FILM, 9.53MOHM, 63mW, 1%; Resistance:9.53Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 9.53MOHM, 63mW, 1%; Resistance:9.53Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9M53, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3464 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M53, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3464
Res, Thick Film, 9M53, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3464
RES, THICK FILM, 9M53, 1%, 0.063W, 0402, REEL; Resistance:9.53Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M53, 1%, 0.063W, 0402, REEL; Resistance:9.53Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04029M53FKED-ND CRCW04029M53FKED 56P3920
Product Name Chip Resistor - Surface Mount RES 9.53M OHM 1/16W 1% 0402 SMD Resistor, Thick Film, 9.53Mohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details