RES 9.1Mohm 1/16W 5% 0402 SMD
9.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
CRCW0402 9.1M 5% 200 RT7 ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW04029M10JNTD | CRCW04029M10JNTD-ND | 48P7881 |
| Product Name | RES 9.1M OHM 1/16W 5% 0402 SMD | Chip Resistor - Surface Mount | Crcw0402 9.1M 5% 200 Rt7 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402 |
| Resistance Range | 9.10E6 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 16 watts | 0.0630 watts | |
| Configuration | Single Resistor | Single Resistor |