Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04029M10JNED

Description
9.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.1MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.1MJCT-ND
Chip Resistor - Surface Mount 541-9.1MJCT-ND
9.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.1MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.1MJTR-ND
Chip Resistor - Surface Mount 541-9.1MJTR-ND
9.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.1MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.1MJDKR-ND
Chip Resistor - Surface Mount 541-9.1MJDKR-ND
9.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.1M OHM 1/16W 5% 0402 SMD - CRCW04029M10JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/16W 5% 0402 SMD
CRCW04029M10JNED
RES 9.1M OHM 1/16W 5% 0402 SMD CRCW04029M10JNED
RES 9.1Mohm 1/16W 5% 0402 SMD

RES 9.1Mohm 1/16W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04029M10JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04029M10JNED
Resistors - Chip Resistor - Surface Mount CRCW04029M10JNED
RES SMD 9.1M OHM 5% 1/16W 0402

RES SMD 9.1M OHM 5% 1/16W 0402

Supplier's Site
D10/crcw0402 200 9M1 5% Et7 E3 Rohs Compliant Vishay - 47P3462 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 9M1 5% Et7 E3 Rohs Compliant Vishay
47P3462
D10/crcw0402 200 9M1 5% Et7 E3 Rohs Compliant Vishay 47P3462
D10/CRCW0402 200 9M1 5% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 9M1 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04029M10JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04029M10JNED
Chip Resistor - Surface Mount CRCW04029M10JNED
RES SMD 9.1M OHM 5% 1/16W 0402

RES SMD 9.1M OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-9.1MJCT-ND CRCW04029M10JNED CRCW04029M10JNED 47P3462 CRCW04029M10JNED
Product Name Chip Resistor - Surface Mount RES 9.1M OHM 1/16W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount D10/crcw0402 200 9M1 5% Et7 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details