Vishay Intertechnology, Inc. RES 9.76K OHM .125W 1% 0402 SMD CRCW04029K76FKEDHP

Description
RES 9.76Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 9.76Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM .125W 1% 0402 SMD - CRCW04029K76FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM .125W 1% 0402 SMD
CRCW04029K76FKEDHP
RES 9.76K OHM .125W 1% 0402 SMD CRCW04029K76FKEDHP
RES 9.76Kohm .125W 1% 0402 SMD

RES 9.76Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04029K76FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04029K76FKEDHP-ND
Chip Resistor - Surface Mount CRCW04029K76FKEDHP-ND
9.76 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.76 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04029K76FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04029K76FKEDHP
Chip Resistor - Surface Mount CRCW04029K76FKEDHP
RES SMD 9.76K OHM 1% 1/5W 0402

RES SMD 9.76K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW04029K76FKEDHP CRCW04029K76FKEDHP-ND CRCW04029K76FKEDHP
Product Name RES 9.76K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 9760 ohms 9760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details