Vishay Precision Group Surface Mount Resistors CRCW04029K76FKED

Description
Vishay CRCW04029K76FKED
Request a Quote Datasheet
Description
Vishay CRCW04029K76FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789664
Surface Mount Resistors 6789664
Vishay CRCW04029K76FKED

Vishay CRCW04029K76FKED

Supplier's Site
Surface Mount Resistors - 6789664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789664P
Surface Mount Resistors 6789664P
Vishay CRCW04029K76FKED

Vishay CRCW04029K76FKED

Supplier's Site
Surface Mount Resistors - 1694215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694215
Surface Mount Resistors 1694215
Vishay CRCW04029K76FKED

Vishay CRCW04029K76FKED

Supplier's Site
CRCW04029K76FKED - CRCW04029K76FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04029K76FKED
CRCW04029K76FKED
CRCW04029K76FKED CRCW04029K76FKED
CRCW04029K76FKED

CRCW04029K76FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-9.76KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KLTR-ND
Chip Resistor - Surface Mount 541-9.76KLTR-ND
9.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KLCT-ND
Chip Resistor - Surface Mount 541-9.76KLCT-ND
9.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76KLDKR-ND
Chip Resistor - Surface Mount 541-9.76KLDKR-ND
9.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04029K76FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04029K76FKED
Resistors - Chip Resistor - Surface Mount CRCW04029K76FKED
RES SMD 9.76K OHM 1% 1/16W 0402

RES SMD 9.76K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 9K76, 1%, 0.063W, 0402; Resistance Vishay - 52K7337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K76, 1%, 0.063W, 0402; Resistance Vishay
52K7337
Res, Thick Film, 9K76, 1%, 0.063W, 0402; Resistance Vishay 52K7337
RES, THICK FILM, 9K76, 1%, 0.063W, 0402; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K76, 1%, 0.063W, 0402; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9K76, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3544 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K76, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3544
Res, Thick Film, 9K76, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3544
RES, THICK FILM, 9K76, 1%, 0.063W, 0402, REEL; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K76, 1%, 0.063W, 0402, REEL; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5326 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5326
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5326
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.76 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.76 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789664 6789664P CRCW04029K76FKED 541-9.76KLTR-ND CRCW04029K76FKED 52K7337 61M5326
Product Name Surface Mount Resistors Surface Mount Resistors CRCW04029K76FKED Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 9K76, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.76 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 9760 ohms 9760 ohms 9760 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573194 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details