Vishay Intertechnology, Inc. RES 9.53K OHM .125W 1% 0402 SMD CRCW04029K53FKEDHP

Description
RES 9.53Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 9.53Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM .125W 1% 0402 SMD - CRCW04029K53FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM .125W 1% 0402 SMD
CRCW04029K53FKEDHP
RES 9.53K OHM .125W 1% 0402 SMD CRCW04029K53FKEDHP
RES 9.53Kohm .125W 1% 0402 SMD

RES 9.53Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04029K53FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04029K53FKEDHP-ND
Chip Resistor - Surface Mount CRCW04029K53FKEDHP-ND
9.53 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.53 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04029K53FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04029K53FKEDHP
Chip Resistor - Surface Mount CRCW04029K53FKEDHP
RES SMD 9.53K OHM 1% 1/5W 0402

RES SMD 9.53K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04029K53FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04029K53FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04029K53FKEDHP
RES SMD 9.53K OHM 1% 1/5W 0402

RES SMD 9.53K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04029K53FKEDHP CRCW04029K53FKEDHP-ND CRCW04029K53FKEDHP CRCW04029K53FKEDHP
Product Name RES 9.53K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 9530 ohms 9530 ohms 9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers