Vishay Precision Group Chip Resistor - Surface Mount CRCW04029K31FKTD

Description
9.31 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.31 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04029K31FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04029K31FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04029K31FKTDTR-ND
9.31 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04029K31FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04029K31FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04029K31FKTDDKR-ND
RES SMD 9.31K OHM 1% 1/16W 0402

RES SMD 9.31K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04029K31FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04029K31FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04029K31FKTDCT-ND
RES SMD 9.31K OHM 1% 1/16W 0402

RES SMD 9.31K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW04029K31FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW04029K31FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW04029K31FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 9K31, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K31, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7957
Res, Thick Film, 9K31, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7957
RES, THICK FILM, 9K31, 1%, 0.063W, 0402, REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 9K31, 1%, 0.063W, 0402, REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04029K31FKTDTR-ND CRCW04029K31FKTD 07J7957
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:9.31kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 9K31, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details