Vishay Intertechnology, Inc. RES 9.1K OHM 1/16W 5% 0402 SMD CRCW04029K10JNTD

Description
RES 9.1Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 9.1Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1/16W 5% 0402 SMD - CRCW04029K10JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1/16W 5% 0402 SMD
CRCW04029K10JNTD
RES 9.1K OHM 1/16W 5% 0402 SMD CRCW04029K10JNTD
RES 9.1Kohm 1/16W 5% 0402 SMD

RES 9.1Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04029K10JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04029K10JNTD-ND
Chip Resistor - Surface Mount CRCW04029K10JNTD-ND
9.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 9.1K 5% 200 Rt7 Rohs Compliant Vishay - 48P7880 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 9.1K 5% 200 Rt7 Rohs Compliant Vishay
48P7880
Crcw0402 9.1K 5% 200 Rt7 Rohs Compliant Vishay 48P7880
CRCW0402 9.1K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 9.1K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04029K10JNTD CRCW04029K10JNTD-ND 48P7880
Product Name RES 9.1K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Crcw0402 9.1K 5% 200 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 9100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD753JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details