Vishay Precision Group Thick Film Resistors - SMD 1/16watt 9.1Kohms 1% 100ppm CRCW04029K10FKED

Description
Thick Film Resistors - SMD 1/16watt 9.1Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 9.1Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 9.1Kohms 1% 100ppm - CRCW04029K10FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 9.1Kohms 1% 100ppm
CRCW04029K10FKED
Thick Film Resistors - SMD 1/16watt 9.1Kohms 1% 100ppm CRCW04029K10FKED
Thick Film Resistors - SMD 1/16watt 9.1Kohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 9.1Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-9.10KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10KLCT-ND
Chip Resistor - Surface Mount 541-9.10KLCT-ND
9.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10KLTR-ND
Chip Resistor - Surface Mount 541-9.10KLTR-ND
9.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.10KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.10KLDKR-ND
Chip Resistor - Surface Mount 541-9.10KLDKR-ND
9.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789651
Surface Mount Resistors 6789651
Vishay CRCW04029K10FKED

Vishay CRCW04029K10FKED

Supplier's Site
Surface Mount Resistors - 6789651P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789651P
Surface Mount Resistors 6789651P
Vishay CRCW04029K10FKED

Vishay CRCW04029K10FKED

Supplier's Site
Surface Mount Resistors - 1694212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694212
Surface Mount Resistors 1694212
Vishay CRCW04029K10FKED

Vishay CRCW04029K10FKED

Supplier's Site
Res, Thick Film, 9K1, 1%, 0.063W, 0402; Resistance Vishay - 89M6704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K1, 1%, 0.063W, 0402; Resistance Vishay
89M6704
Res, Thick Film, 9K1, 1%, 0.063W, 0402; Resistance Vishay 89M6704
RES, THICK FILM, 9K1, 1%, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 9K1, 1%, 0.063W, 0402; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 9K1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6705 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6705
Res, Thick Film, 9K1, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6705
RES, THICK FILM, 9K1, 1%, 0.063W, 0402, REEL; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K1, 1%, 0.063W, 0402, REEL; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04029K10FKED 541-9.10KLCT-ND 6789651 6789651P 89M6704 89M6705
Product Name Thick Film Resistors - SMD 1/16watt 9.1Kohms 1% 100ppm Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 9K1, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 9K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 9100 ohms 9100 ohms 9100 ohms 9100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details