Vishay Intertechnology, Inc. RES 9.09K OHM .125W 1% 0402 SMD CRCW04029K09FKEDHP

Description
RES 9.09Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 9.09Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM .125W 1% 0402 SMD - CRCW04029K09FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM .125W 1% 0402 SMD
CRCW04029K09FKEDHP
RES 9.09K OHM .125W 1% 0402 SMD CRCW04029K09FKEDHP
RES 9.09Kohm .125W 1% 0402 SMD

RES 9.09Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04029K09FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04029K09FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW04029K09FKEDHPCT-ND
9.09 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.09 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04029K09FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04029K09FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW04029K09FKEDHPDKR-ND
9.09 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.09 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04029K09FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04029K09FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW04029K09FKEDHPTR-ND
9.09 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.09 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04029K09FKEDHP 541-CRCW04029K09FKEDHPCT-ND
Product Name RES 9.09K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details