Vishay Precision Group Automotive 63mW 50V Resistor CRCW04029K09FKED

Description
0402 Thick Film Resistor, 9.09kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW04029K09FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04029K09FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 9.09kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW04029K09FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04029K09FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 63mW 50V Resistor - 52-CRCW04029K09FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 63mW 50V Resistor
52-CRCW04029K09FKED
Automotive 63mW 50V Resistor 52-CRCW04029K09FKED
0402 Thick Film Resistor, 9.09kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW04029K09FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04029K09FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 9.09kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW04029K09FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04029K09FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-9.09KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09KLCT-ND
Chip Resistor - Surface Mount 541-9.09KLCT-ND
9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09KLDKR-ND
Chip Resistor - Surface Mount 541-9.09KLDKR-ND
9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.09KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.09KLTR-ND
Chip Resistor - Surface Mount 541-9.09KLTR-ND
9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789658
Surface Mount Resistors 6789658
Vishay CRCW04029K09FKED

Vishay CRCW04029K09FKED

Supplier's Site
Surface Mount Resistors - 1694214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694214
Surface Mount Resistors 1694214
Vishay CRCW04029K09FKED

Vishay CRCW04029K09FKED

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04029K09FKED
915816-CRCW04029K09FKED
Chip Resistor - Surface Mount - CRCW04029K09FKED 915816-CRCW04029K09FKED
Manufacturer: Vishay Win Source Part Number: 915816-CRCW04029K09F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 9K09 1% ET7 E3, 541-9.09KLCT, Q6936817AQ, 541-9.09KLTR, 541-9.09KLDKR

Manufacturer: Vishay
Win Source Part Number: 915816-CRCW04029K09FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 9.09 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 9K09 1% ET7 E3, 541-9.09KLCT, Q6936817AQ, 541-9.09KLTR, 541-9.09KLDKR

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 9.09Kohms 1% - CRCW04029K09FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 9.09Kohms 1%
CRCW04029K09FKED
Thick Film Resistors - SMD 1/16watt 9.09Kohms 1% CRCW04029K09FKED
Thick Film Resistors - SMD 1/16watt 9.09Kohms 1%

Thick Film Resistors - SMD 1/16watt 9.09Kohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04029K09FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04029K09FKED
Resistors - Chip Resistor - Surface Mount CRCW04029K09FKED
RES SMD 9.09K OHM 1% 1/16W 0402

RES SMD 9.09K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 9K09, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K09, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7333
Res, Thick Film, 9K09, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7333
RES, THICK FILM, 9K09, 1%, 0.063W, 0402, REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K09, 1%, 0.063W, 0402, REEL; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9K09, 1%, 0.063W, 0402; Resistance Vishay - 52K7332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K09, 1%, 0.063W, 0402; Resistance Vishay
52K7332
Res, Thick Film, 9K09, 1%, 0.063W, 0402; Resistance Vishay 52K7332
RES, THICK FILM, 9K09, 1%, 0.063W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K09, 1%, 0.063W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04029K09FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04029K09FKED
Chip Resistor - Surface Mount CRCW04029K09FKED
RES SMD 9.09K OHM 1% 1/16W 0402

RES SMD 9.09K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW04029K09FKED 541-9.09KLCT-ND 6789658 915816-CRCW04029K09FKED CRCW04029K09FKED CRCW04029K09FKED 52K7333 CRCW04029K09FKED
Product Name Automotive 63mW 50V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount - CRCW04029K09FKED Thick Film Resistors - SMD 1/16watt 9.09Kohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 9K09, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 9090 ohms 9090 ohms 9090 ohms 9090 ohms 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers