Vishay Intertechnology, Inc. RES 97.6 OHM .125W 1% 0402 SMD CRCW040297R6FKEDHP

Description
RES 97.6ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 97.6ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM .125W 1% 0402 SMD - CRCW040297R6FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM .125W 1% 0402 SMD
CRCW040297R6FKEDHP
RES 97.6 OHM .125W 1% 0402 SMD CRCW040297R6FKEDHP
RES 97.6ohm .125W 1% 0402 SMD

RES 97.6ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040297R6FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040297R6FKEDHP-ND
Chip Resistor - Surface Mount CRCW040297R6FKEDHP-ND
97.6 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

97.6 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040297R6FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040297R6FKEDHP
Chip Resistor - Surface Mount CRCW040297R6FKEDHP
RES SMD 97.6 OHM 1% 1/5W 0402

RES SMD 97.6 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040297R6FKEDHP CRCW040297R6FKEDHP-ND CRCW040297R6FKEDHP
Product Name RES 97.6 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1474FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details