Vishay Precision Group Chip Resistor - Surface Mount CRCW040297K6FKTD

Description
97.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
97.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040297K6FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040297K6FKTD-ND
Chip Resistor - Surface Mount CRCW040297K6FKTD-ND
97.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 97.6K OHM 1/16W 1% 0402 SMD - CRCW040297K6FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/16W 1% 0402 SMD
CRCW040297K6FKTD
RES 97.6K OHM 1/16W 1% 0402 SMD CRCW040297K6FKTD
RES 97.6Kohm 1/16W 1% 0402 SMD

RES 97.6Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 97K6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97K6, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7968
Res, Thick Film, 97K6, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7968
RES, THICK FILM, 97K6, 1%, 0.063W, 0402, REEL; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 97K6, 1%, 0.063W, 0402, REEL; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040297K6FKTD-ND CRCW040297K6FKTD 07J7968
Product Name Chip Resistor - Surface Mount RES 97.6K OHM 1/16W 1% 0402 SMD Res, Thick Film, 97K6, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details