Vishay Precision Group Chip Resistor - Surface Mount CRCW0402976RFKTD

Description
976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402976RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402976RFKTD-ND
Chip Resistor - Surface Mount CRCW0402976RFKTD-ND
976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 976 OHM 1/16W 1% 0402 SMD - CRCW0402976RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/16W 1% 0402 SMD
CRCW0402976RFKTD
RES 976 OHM 1/16W 1% 0402 SMD CRCW0402976RFKTD
RES 976ohm 1/16W 1% 0402 SMD

RES 976ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 976R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7966 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7966
Res, Thick Film, 976R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7966
RES, THICK FILM, 976R, 1%, 0.063W, 0402, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 976R, 1%, 0.063W, 0402, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402976RFKTD-ND CRCW0402976RFKTD 07J7966
Product Name Chip Resistor - Surface Mount RES 976 OHM 1/16W 1% 0402 SMD Res, Thick Film, 976R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 976 ohms 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details