Vishay Precision Group Chip Resistor - Surface Mount CRCW0402976RFKED

Description
976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-976LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976LCT-ND
Chip Resistor - Surface Mount 541-976LCT-ND
976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976LTR-ND
Chip Resistor - Surface Mount 541-976LTR-ND
976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976LDKR-ND
Chip Resistor - Surface Mount 541-976LDKR-ND
976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402976RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402976RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402976RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 976R, 1%, 0.063W, 0402; Resistance Vishay - 52K7360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976R, 1%, 0.063W, 0402; Resistance Vishay
52K7360
Res, Thick Film, 976R, 1%, 0.063W, 0402; Resistance Vishay 52K7360
RES, THICK FILM, 976R, 1%, 0.063W, 0402; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 976R, 1%, 0.063W, 0402; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 976R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3553
Res, Thick Film, 976R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3553
RES, THICK FILM, 976R, 1%, 0.063W, 0402, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 976R, 1%, 0.063W, 0402, REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-976LCT-ND CRCW0402976RFKED 52K7360 42K3553
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 976R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 976R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 976 ohms 976 ohms 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879497-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details