Vishay Precision Group Chip Resistor - Surface Mount CRCW0402976KFKED

Description
976 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
976 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-976KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976KLDKR-ND
Chip Resistor - Surface Mount 541-976KLDKR-ND
976 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

976 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976KLCT-ND
Chip Resistor - Surface Mount 541-976KLCT-ND
976 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

976 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-976KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-976KLTR-ND
Chip Resistor - Surface Mount 541-976KLTR-ND
976 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

976 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 976K OHM 1/16W 1% 0402 SMD - CRCW0402976KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976K OHM 1/16W 1% 0402 SMD
CRCW0402976KFKED
RES 976K OHM 1/16W 1% 0402 SMD CRCW0402976KFKED
RES 976Kohm 1/16W 1% 0402 SMD

RES 976Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 976K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 976K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7359
Res, Thick Film, 976K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7359
RES, THICK FILM, 976K, 1%, 0.063W, 0402, REEL; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 976K, 1%, 0.063W, 0402, REEL; Resistance:976kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2533 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2533
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2533
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-976KLDKR-ND CRCW0402976KFKED 52K7359 24W2533
Product Name Chip Resistor - Surface Mount RES 976K OHM 1/16W 1% 0402 SMD Res, Thick Film, 976K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details