Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402976KFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9244 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9244
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9244
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 976 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W9244
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 976 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details