Vishay Intertechnology, Inc. RES, 9.76K, 0.06W, 1%, 0402 CRCW04029761F

Description
RES, 9.76K, 0.06W, 1%, 0402
Request a Quote
Description
RES, 9.76K, 0.06W, 1%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 9.76K, 0.06W, 1%, 0402 - CRCW04029761F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 9.76K, 0.06W, 1%, 0402
CRCW04029761F
RES, 9.76K, 0.06W, 1%, 0402 CRCW04029761F
RES, 9.76K, 0.06W, 1%, 0402

RES, 9.76K, 0.06W, 1%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04029761F
Product Name RES, 9.76K, 0.06W, 1%, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details