Vishay Precision Group Chip Resistor - Surface Mount CRCW040295R3FKTD

Description
95.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
95.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040295R3FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040295R3FKTD-ND
Chip Resistor - Surface Mount CRCW040295R3FKTD-ND
95.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

95.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 95.3 OHM 1/16W 1% 0402 SMD - CRCW040295R3FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1/16W 1% 0402 SMD
CRCW040295R3FKTD
RES 95.3 OHM 1/16W 1% 0402 SMD CRCW040295R3FKTD
RES 95.3ohm 1/16W 1% 0402 SMD

RES 95.3ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 95R3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95R3, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7960
Res, Thick Film, 95R3, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7960
RES, THICK FILM, 95R3, 1%, 0.063W, 0402, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 95R3, 1%, 0.063W, 0402, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040295R3FKTD-ND CRCW040295R3FKTD 07J7960
Product Name Chip Resistor - Surface Mount RES 95.3 OHM 1/16W 1% 0402 SMD Res, Thick Film, 95R3, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details