Vishay Intertechnology, Inc. RES, 63MW, 1%, 0402, 294K CRCW04029532FRT7

Description
RES, 63MW, 1%, 0402, 294K
Request a Quote
Description
RES, 63MW, 1%, 0402, 294K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 63MW, 1%, 0402, 294K - CRCW04029532FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 63MW, 1%, 0402, 294K
CRCW04029532FRT7
RES, 63MW, 1%, 0402, 294K CRCW04029532FRT7
RES, 63MW, 1%, 0402, 294K

RES, 63MW, 1%, 0402, 294K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04029532FRT7
Product Name RES, 63MW, 1%, 0402, 294K
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details