Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 93.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040293R1FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 93.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 93.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 93.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4035 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 93.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4035
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 93.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4035
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 93.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 93.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4035
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 93.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details