Vishay Precision Group Chip Resistor - Surface Mount CRCW0402931RFKTD

Description
931 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
931 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402931RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402931RFKTD-ND
Chip Resistor - Surface Mount CRCW0402931RFKTD-ND
931 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

931 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402931RFKTD - CRCW0402931RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402931RFKTD
CRCW0402931RFKTD
CRCW0402931RFKTD CRCW0402931RFKTD
CRCW0402931RFKTD

CRCW0402931RFKTD

Supplier's Site
Res, Thick Film, 931R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 931R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7956
Res, Thick Film, 931R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7956
RES, THICK FILM, 931R, 1%, 0.063W, 0402, REEL; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 931R, 1%, 0.063W, 0402, REEL; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402931RFKTD-ND CRCW0402931RFKTD 07J7956
Product Name Chip Resistor - Surface Mount CRCW0402931RFKTD Res, Thick Film, 931R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details