931 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 931ohm .125W 1% 0402 SMD
RES SMD 931 OHM 1% 1/5W 0402
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0402931RFKEDHP-ND | CRCW0402931RFKEDHP | CRCW0402931RFKEDHP |
| Product Name | Chip Resistor - Surface Mount | RES 931 OHM .125W 1% 0402 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | |
| Resistance Range | 931 ohms | 931 ohms | 931 ohms |