Vishay Intertechnology, Inc. RES 91 OHM 1/16W 5% 0402 SMD CRCW040291R0JNTD

Description
RES 91ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 91ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 1/16W 5% 0402 SMD - CRCW040291R0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/16W 5% 0402 SMD
CRCW040291R0JNTD
RES 91 OHM 1/16W 5% 0402 SMD CRCW040291R0JNTD
RES 91ohm 1/16W 5% 0402 SMD

RES 91ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040291R0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040291R0JNTD-ND
Chip Resistor - Surface Mount CRCW040291R0JNTD-ND
91 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 91 5% 200 Rt7 Rohs Compliant Vishay - 48P7894 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 91 5% 200 Rt7 Rohs Compliant Vishay
48P7894
Crcw0402 91 5% 200 Rt7 Rohs Compliant Vishay 48P7894
CRCW0402 91 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 91 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040291R0JNTD CRCW040291R0JNTD-ND 48P7894
Product Name RES 91 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Crcw0402 91 5% 200 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 91 ohms 91 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details