Vishay Precision Group Chip Resistor - Surface Mount CRCW040291R0FKED

Description
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-91.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0LDKR-ND
Chip Resistor - Surface Mount 541-91.0LDKR-ND
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0LCT-ND
Chip Resistor - Surface Mount 541-91.0LCT-ND
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0LTR-ND
Chip Resistor - Surface Mount 541-91.0LTR-ND
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789649
Surface Mount Resistors 6789649
Vishay CRCW040291R0FKED

Vishay CRCW040291R0FKED

Supplier's Site
Surface Mount Resistors - 6789649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789649P
Surface Mount Resistors 6789649P
Vishay CRCW040291R0FKED

Vishay CRCW040291R0FKED

Supplier's Site
Surface Mount Resistors - 1694211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694211
Surface Mount Resistors 1694211
Vishay CRCW040291R0FKED

Vishay CRCW040291R0FKED

Supplier's Site
RES 91.0 OHM 1/16W 1% 0402 SMD - CRCW040291R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1/16W 1% 0402 SMD
CRCW040291R0FKED
RES 91.0 OHM 1/16W 1% 0402 SMD CRCW040291R0FKED
RES 91.0ohm 1/16W 1% 0402 SMD

RES 91.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 91R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91R, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6707
Res, Thick Film, 91R, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6707
RES, THICK FILM, 91R, 1%, 0.063W, 0402, REEL; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 91R, 1%, 0.063W, 0402, REEL; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 91R, 1%, 0.063W, 0402; Resistance Vishay - 89M6706 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91R, 1%, 0.063W, 0402; Resistance Vishay
89M6706
Res, Thick Film, 91R, 1%, 0.063W, 0402; Resistance Vishay 89M6706
RES, THICK FILM, 91R, 1%, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 91R, 1%, 0.063W, 0402; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4034 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4034
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4034
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040291R0FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040291R0FKED
Resistors - Chip Resistor - Surface Mount CRCW040291R0FKED
RES SMD 91 OHM 1% 1/16W 0402

RES SMD 91 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-91.0LDKR-ND 6789649 6789649P CRCW040291R0FKED 89M6707 89M6706 27W4034 CRCW040291R0FKED
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 91.0 OHM 1/16W 1% 0402 SMD Res, Thick Film, 91R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 91R, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Resistance Range 91 ohms 91 ohms 91 ohms 91 ohms 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers