Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 91Kohms 5% CRCW040291K0JNTD

Description
Thick Film Resistors - SMD 1/16watt 91Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 91Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 91Kohms 5% - CRCW040291K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 91Kohms 5%
CRCW040291K0JNTD
Thick Film Resistors - SMD 1/16watt 91Kohms 5% CRCW040291K0JNTD
Thick Film Resistors - SMD 1/16watt 91Kohms 5%

Thick Film Resistors - SMD 1/16watt 91Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040291K0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040291K0JNTD-ND
Chip Resistor - Surface Mount CRCW040291K0JNTD-ND
91 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 91K 5% 200 Rt7 Rohs Compliant Vishay - 48P7892 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 91K 5% 200 Rt7 Rohs Compliant Vishay
48P7892
Crcw0402 91K 5% 200 Rt7 Rohs Compliant Vishay 48P7892
CRCW0402 91K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 91K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040291K0JNTD CRCW040291K0JNTD-ND 48P7892
Product Name Thick Film Resistors - SMD 1/16watt 91Kohms 5% Chip Resistor - Surface Mount Crcw0402 91K 5% 200 Rt7 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 91000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details