Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040291K0JNEDHP

Description
91 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
91 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040291K0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040291K0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040291K0JNEDHP-ND
91 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

91 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 91K OHM .125W 5% 0402 SMD - CRCW040291K0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM .125W 5% 0402 SMD
CRCW040291K0JNEDHP
RES 91K OHM .125W 5% 0402 SMD CRCW040291K0JNEDHP
RES 91Kohm .125W 5% 0402 SMD

RES 91Kohm .125W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040291K0JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040291K0JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW040291K0JNEDHP
RES SMD 91K OHM 5% 1/5W 0402

RES SMD 91K OHM 5% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040291K0JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040291K0JNEDHP
Chip Resistor - Surface Mount CRCW040291K0JNEDHP
RES SMD 91K OHM 5% 1/5W 0402

RES SMD 91K OHM 5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040291K0JNEDHP-ND CRCW040291K0JNEDHP CRCW040291K0JNEDHP CRCW040291K0JNEDHP
Product Name Chip Resistor - Surface Mount RES 91K OHM .125W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details