Vishay Intertechnology, Inc. RES 91.0K OHM 1/16W 1% 0402 SMD CRCW040291K0FKTD

Description
RES 91.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 91.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0K OHM 1/16W 1% 0402 SMD - CRCW040291K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 1/16W 1% 0402 SMD
CRCW040291K0FKTD
RES 91.0K OHM 1/16W 1% 0402 SMD CRCW040291K0FKTD
RES 91.0Kohm 1/16W 1% 0402 SMD

RES 91.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040291K0FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040291K0FKTD-ND
Chip Resistor - Surface Mount CRCW040291K0FKTD-ND
91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 91K 1% 100 Rt7 Rohs Compliant Vishay - 48P7891 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 91K 1% 100 Rt7 Rohs Compliant Vishay
48P7891
Crcw0402 91K 1% 100 Rt7 Rohs Compliant Vishay 48P7891
CRCW0402 91K 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 91K 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040291K0FKTD CRCW040291K0FKTD-ND 48P7891
Product Name RES 91.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 91K 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 91000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details